ROHM Semiconductor USA, LLC SSOP LDO Voltage Regulator IC BD3989FV

Description
IC REG LDO POS/NEG ADJ 8-SSOP Product overview: BD3989FV from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3989FV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO POS/NEG ADJ 8-SSOP Product overview: BD3989FV from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3989FV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP LDO Voltage Regulator IC
699-BD3989FV
SSOP LDO Voltage Regulator IC 699-BD3989FV
IC REG LDO POS/NEG ADJ 8-SSOP Product overview: BD3989FV from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3989FV can be used for catalog matching and distributor lookup.

IC REG LDO POS/NEG ADJ 8-SSOP Product overview: BD3989FV from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3989FV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD3989FV - 049345-BD3989FV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3989FV
049345-BD3989FV
PMIC - PMIC - Voltage Regulators - Linear - BD3989FV 049345-BD3989FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 049345-BD3989FV Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive and Negative Adjustable Voltage - Dropout (Typical): 0.25V @ 25mA, 0.35V @ 50mA Number of Regulators: 2 Output Type: Adjustable Output Current: 25mA, 50mA Output Voltage: 14 V to 16 V, -6.5 V to -8.5 V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SSOPB Maximum Input Voltage: 18V, -7.5V Nominal Output Voltage (Min/Fixed): 14V, -6.5V Dropout Voltage-Max: 0.35V @ 25mA, 0.45V @ 50mA Operating Supply Current: 0.5mA to 0.85mA PSRR: 50dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 16V, -8.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049345-BD3989FV
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive and Negative Adjustable
Voltage - Dropout (Typical): 0.25V @ 25mA, 0.35V @ 50mA
Number of Regulators: 2
Output Type: Adjustable
Output Current: 25mA, 50mA
Output Voltage: 14 V to 16 V, -6.5 V to -8.5 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SSOPB
Maximum Input Voltage: 18V, -7.5V
Nominal Output Voltage (Min/Fixed): 14V, -6.5V
Dropout Voltage-Max: 0.35V @ 25mA, 0.45V @ 50mA
Operating Supply Current: 0.5mA to 0.85mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 16V, -8.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-BD3989FV 049345-BD3989FV
Product Name SSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3989FV
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR SSOP; Other; 8-SSOPB
Output Voltage 14 to -8.5 volts 14 to 6.5 volts
IOUT 0.0250 to 0.0500 amps 0.0250 to 0.0500 amps
Dropout Voltage 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data