IC REG LINEAR POS/NEG ADJ 8SSOPB Product overview: BD3989FV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3989FV-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive and Negative Adjustable 2 Output 25mA, 50mA 8-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049346-BD3989FV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive and Negative Adjustable
Voltage - Dropout (Typical): 0.25V @ 25mA, 0.35V @ 50mA
Number of Regulators: 2
Output Type: Adjustable
Output Current: 25mA, 50mA
Output Voltage: 14 V to 16 V, -6.5 V to -8.5 V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SSOPB
Maximum Input Voltage: 18V, -7.5V
Nominal Output Voltage (Min/Fixed): 14V, -6.5V
Dropout Voltage-Max: 0.35V @ 25mA, 0.45V @ 50mA
Operating Supply Current: 0.5mA to 0.85mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 16V, -8.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS/NEG ADJ 8SSOPB
LDO Voltage Regulators LDO REG -8.5-6.5V
IC REG LINEAR POS/NEG ADJ 8SSOPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD3989FV-E2 | BD3989FV-E2-ND | 049346-BD3989FV-E2 | BD3989FV-E2 | BD3989FV-E2 | BD3989FV-E2 |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD3989FV-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-SSOPB | SSOP | ||
| Output Voltage | 14 to -6.5 volts | -8.5 to 16 volts | 14 to 6.5 volts | 14 volts | ||
| IOUT | 0.0250 to 0.0500 amps | 0.0250 to 0.0500 amps | 0.0250 to 0.0500 amps | 0.0250 to 0.0500 amps | 0.0250 to 0.0500 amps | |
| VIN | 18 to -7.5 volts | -7.5 to 18 volts | 18 to -7.5 volts |