LAPIS Semiconductor Voltage Regulator IC BD3987FV-E2

Description
IC REG LINEAR POS/NEG ADJ 8SSOP Product overview: BD3987FV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3987FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS/NEG ADJ 8SSOP Product overview: BD3987FV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3987FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-BD3987FV-E2
Voltage Regulator IC 776-BD3987FV-E2
IC REG LINEAR POS/NEG ADJ 8SSOP Product overview: BD3987FV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3987FV-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS/NEG ADJ 8SSOP Product overview: BD3987FV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3987FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BD3987FV-E2 - 049344-BD3987FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3987FV-E2
049344-BD3987FV-E2
PMIC - PMIC - Voltage Regulators - Linear - BD3987FV-E2 049344-BD3987FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049344-BD3987FV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive and Negative Adjustable Voltage - Dropout (Typical): 0.25V @ 25mA, 0.35V @ 50mA Number of Regulators: 2 Output Type: Adjustable Output Current: 25mA, 50mA Output Voltage: 14 V to 16 V, -6.5 V to -8.5 V Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SSOP Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 14V, -6.5V Operating Supply Current: 0.5mA to 0.85mA Maximum Output Voltage: 16V, -8.5V Control Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049344-BD3987FV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive and Negative Adjustable
Voltage - Dropout (Typical): 0.25V @ 25mA, 0.35V @ 50mA
Number of Regulators: 2
Output Type: Adjustable
Output Current: 25mA, 50mA
Output Voltage: 14 V to 16 V, -6.5 V to -8.5 V
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-SSOP
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 14V, -6.5V
Operating Supply Current: 0.5mA to 0.85mA
Maximum Output Voltage: 16V, -8.5V
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3987FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3987FV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3987FV-E2
IC REG LINEAR POS/NEG ADJ 8SSOP

IC REG LINEAR POS/NEG ADJ 8SSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BD3987FV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3987FV-E2
PMIC - Voltage Regulators - Linear BD3987FV-E2
IC REG LINEAR POS/NEG ADJ 8SSOP

IC REG LINEAR POS/NEG ADJ 8SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD3987FV-E2
LDO Voltage Regulators BD3987FV-E2
LDO Voltage Regulators LDO REG -8.5-6.5V

LDO Voltage Regulators LDO REG -8.5-6.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD3987FV-E2 049344-BD3987FV-E2 BD3987FV-E2 BD3987FV-E2 BD3987FV-E2
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3987FV-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) SSOP; Other; 8-SSOP SSOP
Output Voltage 14 to -6.5 volts 14 to 6.5 volts 14 volts
IOUT 0.0250 to 0.0500 amps 0.0250 to 0.0500 amps 0.0250 to 0.0500 amps 0.0250 to 0.0500 amps
VIN 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 4.5 to 60 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3333ARM-5-REEL7 - 910698-ADP3333ARM-5-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SSOP; Other; 8-MSOP
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
25V TSSOP Power Management IC - 713-BQ20Z45DBT-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers