ROHM Semiconductor USA, LLC 5V 0.5A LDO Voltage Regulator IC BD3941HFP

Description
IC REG LDO 5V 0.5A HRP5 Product overview: BD3941HFP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3941HFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 0.5A HRP5 Product overview: BD3941HFP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3941HFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.5A LDO Voltage Regulator IC
699-BD3941HFP
5V 0.5A LDO Voltage Regulator IC 699-BD3941HFP
IC REG LDO 5V 0.5A HRP5 Product overview: BD3941HFP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3941HFP can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.5A HRP5 Product overview: BD3941HFP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BD3941HFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD3941HFP - 049339-BD3941HFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3941HFP
049339-BD3941HFP
PMIC - PMIC - Voltage Regulators - Linear - BD3941HFP 049339-BD3941HFP
Manufacturer: Rohm Semiconductor Win Source Part Number: 049339-BD3941HFP Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.045V @ 200mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: HRP-5 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.9V @ 200mA Operating Supply Current: 30μA to 40μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049339-BD3941HFP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.045V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: HRP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.9V @ 200mA
Operating Supply Current: 30μA to 40μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-BD3941HFP 049339-BD3941HFP
Product Name 5V 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD3941HFP
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; HRP-5
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
Dropout Voltage 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6282EESTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details