IC REG LINEAR 5V 500MA HRP-5 Product overview: BD3941HFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3941HFP-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049340-BD3941HFP-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.045V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: HRP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.9V @ 200mA
Operating Supply Current: 30μA to 40μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP-5
IC REG LINEAR 5V 500MA HRP5
IC REG LINEAR 5V 500MA HRP-5
IC REG LINEAR 5V 500MA HRP-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD3941HFP-TR | 049340-BD3941HFP-TR | BD3941HFP-TR-ND | 687-BD3941HFP-TR | BD3941HFP-TR | BD3941HFP-TR |
| Product Name | 5V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD3941HFP-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 5V 500MA HRP5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; HRP-5 | Other; HRP-5 (5 Leads + Tab) | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5.1 volts | 5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 25 volts | 25 volts | 25 volts |