ROHM Semiconductor USA, LLC 8V 500MA TO252 Voltage Regulator IC BD3932FP-E2

Description
IC REG LINEAR 8V 500MA TO252 Product overview: BD3932FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3932FP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 8V 500MA TO252 Product overview: BD3932FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3932FP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 500MA TO252 Voltage Regulator IC
776-BD3932FP-E2
8V 500MA TO252 Voltage Regulator IC 776-BD3932FP-E2
IC REG LINEAR 8V 500MA TO252 Product overview: BD3932FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3932FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 8V 500MA TO252 Product overview: BD3932FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3932FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3932FP-E2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3932FP-E2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3932FP-E2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252, (D-Pak)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252, (D-Pak)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD3932FP-E2 - 200976-BD3932FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3932FP-E2
200976-BD3932FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BD3932FP-E2 200976-BD3932FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 200976-BD3932FP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.78V @ 200mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 8V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 1.5V @ 200mA Operating Supply Current: 30μA to 40μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 200976-BD3932FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.78V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 1.5V @ 200mA
Operating Supply Current: 30μA to 40μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD3932FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3932FP-E2
PMIC - Voltage Regulators - Linear BD3932FP-E2
IC REG LINEAR 8V 500MA TO252

IC REG LINEAR 8V 500MA TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD3932FP-E2
LDO Voltage Regulators BD3932FP-E2
LDO Voltage Regulators IC REV POLARITY

LDO Voltage Regulators IC REV POLARITY

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3932FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3932FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3932FP-E2
IC REG LINEAR 8V 500MA TO252

IC REG LINEAR 8V 500MA TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-BD3932FP-E2 BD3932FP-E2-ND 200976-BD3932FP-E2 BD3932FP-E2 BD3932FP-E2 BD3932FP-E2
Product Name 8V 500MA TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BD3932FP-E2 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252, (D-Pak) DPAK
Output Voltage 8 volts 8 volts 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data