ROHM Semiconductor USA, LLC Ldo, Adj, 0.5A, To-252-5; Output Type Rohm BD3925FP-CE2

Description
LDO, ADJ, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.5A, To-252-5; Output Type Rohm - 58AC8489 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5A, To-252-5; Output Type Rohm
58AC8489
Ldo, Adj, 0.5A, To-252-5; Output Type Rohm 58AC8489
LDO, ADJ, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ, 0.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8489
Product Name Ldo, Adj, 0.5A, To-252-5; Output Type Rohm
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details