ROHM Semiconductor USA, LLC Automotive 500mA Voltage Tracker BD3925FP-C

Description
This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45µA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring low-current-consumpt ion. The offset is±15mV(for 5V output.6V<36V,5mA<20 0mA). They integrate folded–type of over-current protection to minimize heat dissipation while accidentally shorted, thus lead to most robust power-supply design under the harsh automotive environment.
Datasheet
Description
This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45µA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring low-current-consumpt ion. The offset is±15mV(for 5V output.6V<36V,5mA<20 0mA). They integrate folded–type of over-current protection to minimize heat dissipation while accidentally shorted, thus lead to most robust power-supply design under the harsh automotive environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 500mA Voltage Tracker - BD3925FP-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive 500mA Voltage Tracker
BD3925FP-C
Automotive 500mA Voltage Tracker BD3925FP-C
This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45µA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring low-current-consumpt ion. The offset is±15mV(for 5V output.6V<36V,5mA<20 0mA). They integrate folded–type of over-current protection to minimize heat dissipation while accidentally shorted, thus lead to most robust power-supply design under the harsh automotive environment.

This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45µA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring low-current-consumption. The offset is±15mV(for 5V output.6V<36V,5mA<200mA). They integrate folded–type of over-current protection to minimize heat dissipation while accidentally shorted, thus lead to most robust power-supply design under the harsh automotive environment.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Linear Voltage Regulators
Product Number BD3925FP-C
Product Name Automotive 500mA Voltage Tracker
Package Type Other; TO252-5
Unlock Full Specs
to access all available technical data