ROHM Semiconductor GmbH 500mA, Low Iq Voltage Tracker for Automotive BD3925FP-C

Description
This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45μA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring low-current-consumpt ion. The offset is±15mV(for 5V output.6V
Datasheet
Description
This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45μA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring low-current-consumpt ion. The offset is±15mV(for 5V output.6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA, Low Iq Voltage Tracker for Automotive - BD3925FP-C - ROHM Semiconductor GmbH
Willich, Germany
500mA, Low Iq Voltage Tracker for Automotive
BD3925FP-C
500mA, Low Iq Voltage Tracker for Automotive BD3925FP-C
This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45μA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring low-current-consumpt ion. The offset is±15mV(for 5V output.6V

This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45μA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring low-current-consumption. The offset is±15mV(for 5V output.6V

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD3925FP-C
Product Name 500mA, Low Iq Voltage Tracker for Automotive
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P51000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P51000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 100 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details