LAPIS Semiconductor PMIC - PMIC - Voltage Regulators - Linear - BD3916FVM-TR BD3916FVM-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049336-BD3916FVM-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive and Negative Adjustable Voltage - Dropout (Typical): 0.25V @ 25mA, 0.35V @ 50mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Current: 25mA, 50mA Output Voltage: 1.4 V to 16 V, -2.5 V to -8.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Maximum Input Voltage: 18V, -6V Nominal Output Voltage (Min/Fixed): 1.4V, -2.5V Dropout Voltage-Max: 0.35V @ 25mA, 0.45V @ 50mA Operating Supply Current: 300μA to 850μA PSRR: 50dB (120Hz) Maximum Output Voltage: 16V, -8.5V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049336-BD3916FVM-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive and Negative Adjustable Voltage - Dropout (Typical): 0.25V @ 25mA, 0.35V @ 50mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Current: 25mA, 50mA Output Voltage: 1.4 V to 16 V, -2.5 V to -8.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Maximum Input Voltage: 18V, -6V Nominal Output Voltage (Min/Fixed): 1.4V, -2.5V Dropout Voltage-Max: 0.35V @ 25mA, 0.45V @ 50mA Operating Supply Current: 300μA to 850μA PSRR: 50dB (120Hz) Maximum Output Voltage: 16V, -8.5V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BD3916FVM-TR - 049336-BD3916FVM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3916FVM-TR
049336-BD3916FVM-TR
PMIC - PMIC - Voltage Regulators - Linear - BD3916FVM-TR 049336-BD3916FVM-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049336-BD3916FVM-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive and Negative Adjustable Voltage - Dropout (Typical): 0.25V @ 25mA, 0.35V @ 50mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Current: 25mA, 50mA Output Voltage: 1.4 V to 16 V, -2.5 V to -8.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Maximum Input Voltage: 18V, -6V Nominal Output Voltage (Min/Fixed): 1.4V, -2.5V Dropout Voltage-Max: 0.35V @ 25mA, 0.45V @ 50mA Operating Supply Current: 300μA to 850μA PSRR: 50dB (120Hz) Maximum Output Voltage: 16V, -8.5V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049336-BD3916FVM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive and Negative Adjustable
Voltage - Dropout (Typical): 0.25V @ 25mA, 0.35V @ 50mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 25mA, 50mA
Output Voltage: 1.4 V to 16 V, -2.5 V to -8.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Maximum Input Voltage: 18V, -6V
Nominal Output Voltage (Min/Fixed): 1.4V, -2.5V
Dropout Voltage-Max: 0.35V @ 25mA, 0.45V @ 50mA
Operating Supply Current: 300μA to 850μA
PSRR: 50dB (120Hz)
Maximum Output Voltage: 16V, -8.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3916FVM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3916FVM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3916FVM-TR-ND
IC REG LINEAR POS/NEG ADJ 8-MSOP

IC REG LINEAR POS/NEG ADJ 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-BD3916FVM-TR
Voltage Regulator IC 776-BD3916FVM-TR
IC REG LINEAR POS/NEG ADJ 8MSOP Product overview: BD3916FVM-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3916FVM-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS/NEG ADJ 8MSOP Product overview: BD3916FVM-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3916FVM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3916FVM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3916FVM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3916FVM-TR
IC REG LINEAR POS/NEG ADJ 8MSOP

IC REG LINEAR POS/NEG ADJ 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 049336-BD3916FVM-TR BD3916FVM-TR-ND 776-BD3916FVM-TR BD3916FVM-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - BD3916FVM-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive; Negative; Positive / Negative Positive; Negative; Positive / Negative
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 8-MSOP Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" Other; Tape & Reel (TR) SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
Output Voltage 8 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3931KJP-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details