ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Power Management - Specialized BD39031MUF-CE2

Description
Win Source Part Number: 974013-BD39031MUF-CE 2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Camera Standard Package: 2,000 Current - Supply: 5mA Voltage - Supply: 4V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: VQFN40FV6060 Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Other Names: 846-BD39031MUF-CE2TR ,846-BD39031MUF-CE2D KR,846-BD39031MUF-CE 2CT
Request a Quote Datasheet
Description
Win Source Part Number: 974013-BD39031MUF-CE 2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Camera Standard Package: 2,000 Current - Supply: 5mA Voltage - Supply: 4V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: VQFN40FV6060 Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Other Names: 846-BD39031MUF-CE2TR ,846-BD39031MUF-CE2D KR,846-BD39031MUF-CE 2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 974013-BD39031MUF-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
974013-BD39031MUF-CE2
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 974013-BD39031MUF-CE2
Win Source Part Number: 974013-BD39031MUF-CE 2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Camera Standard Package: 2,000 Current - Supply: 5mA Voltage - Supply: 4V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: VQFN40FV6060 Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Other Names: 846-BD39031MUF-CE2TR ,846-BD39031MUF-CE2D KR,846-BD39031MUF-CE 2CT

Win Source Part Number: 974013-BD39031MUF-CE2
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Camera
Standard Package: 2,000
Current - Supply: 5mA
Voltage - Supply: 4V ~ 28V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: VQFN40FV6060
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Other Names: 846-BD39031MUF-CE2TR,846-BD39031MUF-CE2DKR,846-BD39031MUF-CE2CT

Buy Now
Supervisor / Detector, -40 To 125Deg C Rohs Compliant Rohm - 36AJ8369 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor / Detector, -40 To 125Deg C Rohs Compliant Rohm
36AJ8369
Supervisor / Detector, -40 To 125Deg C Rohs Compliant Rohm 36AJ8369
SUPERVISOR / DETECTOR, -40 TO 125DEG C ROHS COMPLIANT: YES

SUPERVISOR / DETECTOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Management - Specialized - BD39031MUF-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD39031MUF-CE2
Power Management - Specialized BD39031MUF-CE2
Camera PMIC VQFN40FV6060

Camera PMIC VQFN40FV6060

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 974013-BD39031MUF-CE2 36AJ8369 BD39031MUF-CE2
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Supervisor / Detector, -40 To 125Deg C Rohs Compliant Rohm Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details