Win Source Part Number: 1381573-BD39012EFV-C
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 2,000 pcs
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 200kHz ~ 600kHz
Number of Outputs: 2
Voltage/Current - Output 1: Adjustable, 0.8V ~ 36V, 1A
Voltage/Current - Output 2: Fixed, 5V, 400mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 4V ~ 36V
Mounting Type: Surface Mount
Package / Case: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP-B
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD39012
Moisture Sensitivity Level (MSL): 3 (168 Hours)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 600kHz 24-HTSSOP-B
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 600kHz 24-HTSSOP-B
IC REG 24HTSSOP-B Product overview: BD39012EFV-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD39012EFV-CE2 can be used for catalog matching and distributor lookup.
IC REG 24HTSSOP-B
IC REG 24HTSSOP-B
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 200kHz ~ 600kHz 24-HTSSOP-B
IC REG 24HTSSOP-B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1381573-BD39012EFV-CE2 | BD39012EFV-CE2CT-ND | 776-BD39012EFV-CE2 | BD39012EFV-CE2 | BD39012EFV-CE2 | BD39012EFV-CE2 | BD39012EFV-CE2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | Standard; Low Dropout | |||||
| Package Type | SSOP; Other; Tape & Reel | Other; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | Other; Tape & Reel (TR) | Other; 24-VSSOP (0.220", 5.60mm Width) Exposed Pad | SSOP | SSOP; Other; 24-VSSOP (0.220\", 5.60mm Width) Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Output Voltage | ? to 36 volts |