PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 200kHz ~ 550kHz 48-HTQFP (7x7)
IC REG TRPL BUCK/BST/LNR 48HTQFP
IC REG TRPL BUCK/BST/LNR 48HTQFP
IC REG TRPL BUCK/BST/LNR 48HTQFP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1) or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 200kHz ~ 550kHz 48-HTQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD39001EKV-CE2TR-ND | BD39001EKV-CE2 | BD39001EKV-CE2 | BD39001EKV-CE2 | BD39001EKV-CE2 |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; 48-VFQFP Exposed Pad | QFP; Other; 48-VFQFP Exposed Pad | QFP | QFP; Other; 48-VFQFP Exposed Pad | Other; 48-VFQFP Exposed Pad |
| Output Voltage | 3.3 volts | ||||
| IOUT | 0.9000 amps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |