ROHM Semiconductor USA, LLC Audio Special Purpose - BD3884FS-E2 BD3884FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049333-BD3884FS-E2 Packaging: Reel - TR Specifications: Front End Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049333-BD3884FS-E2 Packaging: Reel - TR Specifications: Front End Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3884FS-E2 - 049333-BD3884FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3884FS-E2
049333-BD3884FS-E2
Audio Special Purpose - BD3884FS-E2 049333-BD3884FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049333-BD3884FS-E2 Packaging: Reel - TR Specifications: Front End Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7 V to 9 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049333-BD3884FS-E2
Packaging: Reel - TR
Specifications: Front End
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - BD3884FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3884FS-E2
Audio Special Purpose BD3884FS-E2
Audio Audio Signal Processor 2 Channel 24-SSOP-A

Audio Audio Signal Processor 2 Channel 24-SSOP-A

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3884FS-E2
Audio Amplifiers BD3884FS-E2
Audio Amplifiers SOUND PROCESSOR TV

Audio Amplifiers SOUND PROCESSOR TV

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 049333-BD3884FS-E2 BD3884FS-E2 BD3884FS-E2
Product Name Audio Special Purpose - BD3884FS-E2 Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 7 to 9 volts 7 to 9 volts
Unlock Full Specs
to access all available technical data