ROHM Semiconductor USA, LLC Audio Special Purpose - BD3882FV BD3882FV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049331-BD3882FV Packaging: Reel - TR Specifications: Front End Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 40-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 3.5 V to 4.75 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049331-BD3882FV Packaging: Reel - TR Specifications: Front End Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 40-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 3.5 V to 4.75 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3882FV - 049331-BD3882FV - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3882FV
049331-BD3882FV
Audio Special Purpose - BD3882FV 049331-BD3882FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 049331-BD3882FV Packaging: Reel - TR Specifications: Front End Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 40-SSOPB Purpose: Audio Signal Processor Supply Voltage - Operating: 3.5 V to 4.75 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049331-BD3882FV
Packaging: Reel - TR
Specifications: Front End
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 40-SSOPB
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3.5 V to 4.75 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 049331-BD3882FV
Product Name Audio Special Purpose - BD3882FV
Supply Voltage (VS) 3.5 to 4.75 volts
Unlock Full Specs
to access all available technical data