Manufacturer: Rohm Semiconductor
Win Source Part Number: 049332-BD3882FV-E2
Packaging: Reel - TR
Specifications: Front End
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 40-SSOPB
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3.5 V to 4.75 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Audio Amplifiers SOUND PROCESSOR HOME AUDIO
Audio Audio Signal Processor 2 Channel 40-SSOP-B
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 049332-BD3882FV-E2 | BD3882FV-E2 | BD3882FV-E2 |
| Product Name | Audio Special Purpose - BD3882FV-E2 | Audio Amplifiers | Audio Special Purpose |
| Supply Voltage (VS) | 3.5 to 4.75 volts | 3.5 to 4.75 volts |