ROHM Semiconductor USA, LLC Audio Special Purpose - BD3871FS-E2 BD3871FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 77251-BD3871FS-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 24-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 4.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 77251-BD3871FS-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 24-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 4.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3871FS-E2 - 77251-BD3871FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3871FS-E2
77251-BD3871FS-E2
Audio Special Purpose - BD3871FS-E2 77251-BD3871FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 77251-BD3871FS-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 24-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 4.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 77251-BD3871FS-E2
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 24-SSOPA
Purpose: Audio Signal Processor
Supply Voltage - Operating: 4.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3871FS-E2
Audio Amplifiers BD3871FS-E2
Audio Amplifiers 4.5V-9.5V 2-wire BASS, Treble

Audio Amplifiers 4.5V-9.5V 2-wire BASS, Treble

Buy Now Datasheet
Audio Special Purpose - BD3871FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3871FS-E2
Audio Special Purpose BD3871FS-E2
Audio Audio Signal Processor 2 Channel 24-SSOP-A

Audio Audio Signal Processor 2 Channel 24-SSOP-A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 77251-BD3871FS-E2 BD3871FS-E2 BD3871FS-E2
Product Name Audio Special Purpose - BD3871FS-E2 Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 4.5 to 9.5 volts 4.5 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC1104RVKR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656JG - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 0.0300 MHz
View Details
Op Amps - 2448570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details