Manufacturer: Rohm Semiconductor
Win Source Part Number: 049325-BD3870FS-E2
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 24-SSOPA
Purpose: Audio Signal Processor
Supply Voltage - Operating: 4.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 24-SSOP-A
Audio Amplifiers 4.5V-9.5V 2-wire BASS, Treble
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 049325-BD3870FS-E2 | BD3870FS-E2 | BD3870FS-E2 |
| Product Name | Audio Special Purpose - BD3870FS-E2 | Audio Special Purpose | Audio Amplifiers |
| Supply Voltage (VS) | 4.5 to 9.5 volts | 4.5 to 9.5 volts |