Manufacturer: Rohm Semiconductor
Win Source Part Number: 049323-BD3869AF
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 5.3 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 049323-BD3869AF |
| Product Name | Audio Special Purpose - BD3869AF |
| Supply Voltage (VS) | 5.3 to 9.5 volts |