ROHM Semiconductor USA, LLC Audio Special Purpose - BD3869AF-E2 BD3869AF-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049324-BD3869AF-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOP Purpose: Audio Signal Processor Supply Voltage - Operating: 5.3 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049324-BD3869AF-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOP Purpose: Audio Signal Processor Supply Voltage - Operating: 5.3 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3869AF-E2 - 049324-BD3869AF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3869AF-E2
049324-BD3869AF-E2
Audio Special Purpose - BD3869AF-E2 049324-BD3869AF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049324-BD3869AF-E2 Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOP Purpose: Audio Signal Processor Supply Voltage - Operating: 5.3 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049324-BD3869AF-E2
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 5.3 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3869AF-E2
Audio Amplifiers BD3869AF-E2
Audio Amplifiers AUDIO SOUND PROCSSR 18PIN

Audio Amplifiers AUDIO SOUND PROCSSR 18PIN

Buy Now
Audio Special Purpose - BD3869AF-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3869AF-E2
Audio Special Purpose BD3869AF-E2
Audio Audio Signal Processor 2 Channel 18-SOP

Audio Audio Signal Processor 2 Channel 18-SOP

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 049324-BD3869AF-E2 BD3869AF-E2 BD3869AF-E2
Product Name Audio Special Purpose - BD3869AF-E2 Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 5.3 to 9.5 volts 5.3 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1905796P - RS Components, Ltd.
Specs
Standards RoHS
Package Type TDFN
Operating Range Speaker
View Details