Manufacturer: Rohm Semiconductor
Win Source Part Number: 114393-BD3861FS
Packaging: Reel - TR
Specifications: Front End
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 32-SSOPA
Purpose: Audio Signal Processor
Supply Voltage - Operating: 6.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 32-SSOP-A
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 114393-BD3861FS | BD3861FS |
| Product Name | Audio Special Purpose - BD3861FS | Audio Special Purpose |
| Supply Voltage (VS) | 6.5 to 9.5 volts | 6.5 to 9.5 volts |