ROHM Semiconductor USA, LLC Audio Special Purpose - BD3861FS-E2 BD3861FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049322-BD3861FS-E2 Packaging: Reel - TR Specifications: Front End Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 6.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049322-BD3861FS-E2 Packaging: Reel - TR Specifications: Front End Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 6.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3861FS-E2 - 049322-BD3861FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3861FS-E2
049322-BD3861FS-E2
Audio Special Purpose - BD3861FS-E2 049322-BD3861FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049322-BD3861FS-E2 Packaging: Reel - TR Specifications: Front End Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 32-SSOPA Purpose: Audio Signal Processor Supply Voltage - Operating: 6.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049322-BD3861FS-E2
Packaging: Reel - TR
Specifications: Front End
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 32-SSOPA
Purpose: Audio Signal Processor
Supply Voltage - Operating: 6.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3861FS-E2
Audio Amplifiers BD3861FS-E2
Audio Amplifiers 6.5V-9.5V 2-wire Bass, Mid, Treble

Audio Amplifiers 6.5V-9.5V 2-wire Bass, Mid, Treble

Buy Now Datasheet
Audio Special Purpose - BD3861FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3861FS-E2
Audio Special Purpose BD3861FS-E2
Audio Audio Signal Processor 2 Channel 32-SSOP-A

Audio Audio Signal Processor 2 Channel 32-SSOP-A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 049322-BD3861FS-E2 BD3861FS-E2 BD3861FS-E2
Product Name Audio Special Purpose - BD3861FS-E2 Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 6.5 to 9.5 volts 6.5 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Audio Amplifier ICs - 3137739 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 15 volts
Package Type DIP; PDIP; Pdip
View Details