Manufacturer: Rohm Semiconductor
Win Source Part Number: 049317-BD3818KS
Packaging: Cut Reel
Applications: Consumer Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 80-SQFP (14x14)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 5 V to 7.4 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 6 Channel 80-SQFP (14x14)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 049317-BD3818KS | BD3818KS |
| Product Name | Audio Special Purpose - BD3818KS | Audio Special Purpose |
| Supply Voltage (VS) | 5 to 7.4 volts | 5 to 7.4 volts |