Manufacturer: Rohm Semiconductor
Win Source Part Number: 049316-BD3816K1
Packaging: Bulk
Specifications: 132dB
Applications: Consumer Audio
Number of Channels: 7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 80-QFP (14x20)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 5 V to 7.3 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 7 Channel 80-QFP (20x14)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 049316-BD3816K1 | BD3816K1 |
| Product Name | Audio Special Purpose - BD3816K1 | Audio Special Purpose |
| Supply Voltage (VS) | 5 to 7.3 volts | 5 to 7.3 volts |