BD3814FV-E2 is a 1-chip sound processor designed for applications in AV receivers, home theater systems, and mini-audio systems. It features six independent channels for master volume control, with a range from 0 to -95 dB and a mute function at 1 dB steps. The device utilizes a Bi-CMOS process, ensuring low distortion and noise levels, with a dynamic range of 132 dB when the volume is muted. The maximum output voltage is 4.3 Vrms, making it suitable for driving various audio loads. The processor includes built-in operational amplifiers and supports 2-line serial control compatible with both 3.3V and 5V systems. It operates within a power supply voltage range of 5V to 7.5V for VCC and -7.3V to -5V for VEE, with a maximum power dissipation of 900 mW. The operating temperature range is from -20°C to +75°C, and it is sensitive to electrostatic discharge, requiring proper handling during manufacturing and storage. This product is ideal for engineers looking for a compact and efficient audio processing solution for their audio systems.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049315-BD3814FV-E2
Packaging: Reel - TR
Specifications: 132dB
Applications: Consumer Audio
Number of Channels: 6
Family Name: BD3814
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 40-SSOPB
Purpose: Audio Signal Processor
Supply Voltage - Operating: 5 V to 7.3 V
Alternative Parts (Cross-Reference): BD3814FV;
Introduction Date: January 29, 2004
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Audio Amplifiers 10V-14.6V 2-wire BASS, Treble
Audio Audio Signal Processor 6 Channel 40-SSOP-B
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 049315-BD3814FV-E2 | BD3814FV-E2 | BD3814FV-E2 |
| Product Name | Audio Special Purpose - BD3814FV-E2 | Audio Amplifiers | Audio Special Purpose |
| Supply Voltage (VS) | 5 to 7.3 volts | 5 to 7.3 volts |