ROHM Semiconductor USA, LLC Audio Special Purpose - BD3813KS-E2 BD3813KS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049313-BD3813KS-E2 Packaging: Reel - TR Specifications: 129dB Applications: Consumer Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 56-SQFP Purpose: Audio Signal Processor Supply Voltage - Operating: 5 V to 7.3 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049313-BD3813KS-E2 Packaging: Reel - TR Specifications: 129dB Applications: Consumer Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 56-SQFP Purpose: Audio Signal Processor Supply Voltage - Operating: 5 V to 7.3 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD3813KS-E2 - 049313-BD3813KS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD3813KS-E2
049313-BD3813KS-E2
Audio Special Purpose - BD3813KS-E2 049313-BD3813KS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049313-BD3813KS-E2 Packaging: Reel - TR Specifications: 129dB Applications: Consumer Audio Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 56-SQFP Purpose: Audio Signal Processor Supply Voltage - Operating: 5 V to 7.3 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049313-BD3813KS-E2
Packaging: Reel - TR
Specifications: 129dB
Applications: Consumer Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 56-SQFP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 5 V to 7.3 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD3813KS-E2
Audio Amplifiers BD3813KS-E2
Audio Amplifiers 10V-14.6V 2-wire BASS, Treble

Audio Amplifiers 10V-14.6V 2-wire BASS, Treble

Buy Now Datasheet
Audio Special Purpose - BD3813KS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD3813KS-E2
Audio Special Purpose BD3813KS-E2
Audio Audio Signal Processor 6 Channel 56-SQFP (10x10)

Audio Audio Signal Processor 6 Channel 56-SQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 049313-BD3813KS-E2 BD3813KS-E2 BD3813KS-E2
Product Name Audio Special Purpose - BD3813KS-E2 Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 5 to 7.3 volts 5 to 7.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC340DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Audio Amplifier ICs - 2449781 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SSOP; SOP; SSOP-14
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751402QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details