Manufacturer: Rohm Semiconductor
Win Source Part Number: 049312-BD3813KS-E
Packaging: Reel - TR
Specifications: 129dB
Applications: Consumer Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 56-SQFP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 5 V to 7.3 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 049312-BD3813KS-E |
| Product Name | Audio Special Purpose - BD3813KS-E |
| Supply Voltage (VS) | 5 to 7.3 volts |