Manufacturer: Rohm Semiconductor
Win Source Part Number: 131214-BD3812F-E2
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 14-SOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 5 V to 7.3 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 2 Channel 14-SOP
Audio Amplifiers 10V-14.6V 2-wire 2 Output Audio Prcsr
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 131214-BD3812F-E2 | BD3812F-E2 | BD3812F-E2 |
| Product Name | Audio Special Purpose - BD3812F-E2 | Audio Special Purpose | Audio Amplifiers |
| Supply Voltage (VS) | 5 to 7.3 volts | 5 to 7.3 volts |