Manufacturer: Rohm Semiconductor
Win Source Part Number: 049311-BD3811K1
Packaging: Bulk
Applications: Consumer Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 80-QFP (14x20)
Purpose: Audio Tone Processor
Supply Voltage - Operating: 5 V to 7.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Audio Audio Tone Processor 6 Channel 80-QFP (20x14)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 049311-BD3811K1 | BD3811K1 |
| Product Name | Audio Special Purpose - BD3811K1 | Audio Special Purpose |
| Supply Voltage (VS) | 5 to 7.3 volts | 5 to 7.3 volts |