ROHM Semiconductor USA, LLC Power Supply Controllers, Monitors BD3775AF-E2

Description
Power Supply Controller Power Supply Monitor 8-SOP
Datasheet
Description
Power Supply Controller Power Supply Monitor 8-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Controllers, Monitors - BD3775AF-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
BD3775AF-E2
Power Supply Controllers, Monitors BD3775AF-E2
Power Supply Controller Power Supply Monitor 8-SOP

Power Supply Controller Power Supply Monitor 8-SOP

Buy Now
Power Supply Monitor, -40 To 85Deg C; Threshold Voltage Rohm - 01AH6459 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Monitor, -40 To 85Deg C; Threshold Voltage Rohm
01AH6459
Power Supply Monitor, -40 To 85Deg C; Threshold Voltage Rohm 01AH6459
POWER SUPPLY MONITOR, -40 TO 85DEG C; Threshold Voltage:1.23V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-Low, Open-Collector; Digital IC Case:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

POWER SUPPLY MONITOR, -40 TO 85DEG C; Threshold Voltage:1.23V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.5V; Supply Voltage Max:18V; Reset Type:Active-Low, Open-Collector; Digital IC Case:SOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD3775AF-E2 01AH6459
Product Name Power Supply Controllers, Monitors Power Supply Monitor, -40 To 85Deg C; Threshold Voltage Rohm
Type SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 3.5 to 18 volts 3.5 to 18 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details