ROHM Co., Ltd. Audio Special Purpose - BD37544FS-E2 BD37544FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011308-BD37544FS-E2 Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011308-BD37544FS-E2 Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD37544FS-E2 - 011308-BD37544FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD37544FS-E2
011308-BD37544FS-E2
Audio Special Purpose - BD37544FS-E2 011308-BD37544FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011308-BD37544FS-E2 Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011308-BD37544FS-E2
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SSOPA
Purpose: Audio Tone Processor
Supply Voltage - Operating: 7 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD37544FS-E2
Audio Amplifiers BD37544FS-E2
Audio Amplifiers 7V-9.5V I2C BUS Bass, Mid, Treble

Audio Amplifiers 7V-9.5V I2C BUS Bass, Mid, Treble

Buy Now Datasheet
Audio Special Purpose - BD37544FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD37544FS-E2
Audio Special Purpose BD37544FS-E2
Audio Audio Tone Processor 5 Channel 32-SSOP-A

Audio Audio Tone Processor 5 Channel 32-SSOP-A

Buy Now Datasheet
IC AUDIO TONE PROCESSOR 32SSOPA - 687-BD37544FS-E2 - Utmel Electronic Limited
Hong Kong, China
IC AUDIO TONE PROCESSOR 32SSOPA
687-BD37544FS-E2
IC AUDIO TONE PROCESSOR 32SSOPA 687-BD37544FS-E2
IC AUDIO TONE PROCESSOR 32SSOPA

IC AUDIO TONE PROCESSOR 32SSOPA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 011308-BD37544FS-E2 BD37544FS-E2 BD37544FS-E2 687-BD37544FS-E2
Product Name Audio Special Purpose - BD37544FS-E2 Audio Amplifiers Audio Special Purpose IC AUDIO TONE PROCESSOR 32SSOPA
Supply Voltage (VS) 7 to 9.5 volts 7 to 9.5 volts 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484239P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP14
Number of Pins 14
View Details
LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details