ROHM Semiconductor USA, LLC Audio Special Purpose - BD37543FS-E2 BD37543FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 118937-BD37543FS-E2 Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 118937-BD37543FS-E2 Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD37543FS-E2 - 118937-BD37543FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD37543FS-E2
118937-BD37543FS-E2
Audio Special Purpose - BD37543FS-E2 118937-BD37543FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 118937-BD37543FS-E2 Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOPA Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 118937-BD37543FS-E2
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SSOPA
Purpose: Audio Tone Processor
Supply Voltage - Operating: 7 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - BD37543FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD37543FS-E2
Audio Special Purpose BD37543FS-E2
Audio Audio Tone Processor 3 Channel 32-SSOP-A

Audio Audio Tone Processor 3 Channel 32-SSOP-A

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD37543FS-E2
Audio Amplifiers BD37543FS-E2
Audio Amplifiers 7V-9.5V I2C BUS Bass, Mid, Treble

Audio Amplifiers 7V-9.5V I2C BUS Bass, Mid, Treble

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 118937-BD37543FS-E2 BD37543FS-E2 BD37543FS-E2
Product Name Audio Special Purpose - BD37543FS-E2 Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 7 to 9.5 volts 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products