Manufacturer: Rohm Semiconductor
Win Source Part Number: 089167-BD37534FV-E2
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOPB
Purpose: Audio Tone Processor
Supply Voltage - Operating: 7 V to 9.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Audio Amplifiers 7V-9.5V I2C BUS Bass, Mid, Treble
Audio Audio Tone Processor 2 Channel 28-SSOP-B
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 089167-BD37534FV-E2 | BD37534FV-E2 | BD37534FV-E2 |
| Product Name | Audio Special Purpose - BD37534FV-E2 | Audio Amplifiers | Audio Special Purpose |
| Supply Voltage (VS) | 7 to 9.5 volts | 7 to 9.5 volts |