Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022900-BD37533FV-E2
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 5
Family Name: BD37533
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOPB
Purpose: Audio Tone Processor
Supply Voltage - Operating: 7 V to 9.5 V
Alternative Parts (Cross-Reference): BD37533FV;
Introduction Date: February 02, 2010
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Audio Audio Tone Processor 5 Channel 28-SSOP-B
Audio Amplifiers 7V-9.5V I2C BUS Bass, Mid, Treble
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1022900-BD37533FV-E2 | BD37533FV-E2 | BD37533FV-E2 |
| Product Name | Audio Special Purpose - BD37533FV-E2 | Audio Special Purpose | Audio Amplifiers |
| Supply Voltage (VS) | 7 to 9.5 volts | 7 to 9.5 volts |