ROHM Semiconductor USA, LLC Audio Processor, -40 To 85Deg C, Ssop-20; Audio Control Type Rohm BD37514FS-E2

Description
AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-20; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-20; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Processor, -40 To 85Deg C, Ssop-20; Audio Control Type Rohm - 73AC9715 - Newark, An Avnet Company
Chicago, IL, United States
Audio Processor, -40 To 85Deg C, Ssop-20; Audio Control Type Rohm
73AC9715
Audio Processor, -40 To 85Deg C, Ssop-20; Audio Control Type Rohm 73AC9715
AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-20; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-20; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - BD37514FS-E2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD37514FS-E2
Audio Special Purpose BD37514FS-E2
IC AUDIO TONE PROCESSOR 20SSOPA

IC AUDIO TONE PROCESSOR 20SSOPA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs
Product Number 73AC9715 BD37514FS-E2
Product Name Audio Processor, -40 To 85Deg C, Ssop-20; Audio Control Type Rohm Audio Special Purpose
Package/Case SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voice, Si3217x + Si32911/19 Single-Chip ProSLIC - Si32174 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA42
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1913563 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
 - BD3813KS-E2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case 56-QFP
Interface Serial
View Details
2 suppliers