ROHM Semiconductor USA, LLC Audio Special Purpose - BD37513FS-E2 BD37513FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022899-BD37513FS-E2 Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOPA Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022899-BD37513FS-E2 Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOPA Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BD37513FS-E2 - 1022899-BD37513FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BD37513FS-E2
1022899-BD37513FS-E2
Audio Special Purpose - BD37513FS-E2 1022899-BD37513FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022899-BD37513FS-E2 Packaging: Reel - TR Applications: Automotive Audio, Consumer Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOPA Purpose: Audio Tone Processor Supply Voltage - Operating: 7 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022899-BD37513FS-E2
Packaging: Reel - TR
Applications: Automotive Audio, Consumer Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOPA
Purpose: Audio Tone Processor
Supply Voltage - Operating: 7 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD37513FS-E2
Audio Amplifiers BD37513FS-E2
Audio Amplifiers 7V-9.5V I2C BUS BASS, Treble

Audio Amplifiers 7V-9.5V I2C BUS BASS, Treble

Buy Now Datasheet
Audio Special Purpose - BD37513FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BD37513FS-E2
Audio Special Purpose BD37513FS-E2
Audio Audio Tone Processor 4 Channel 20-SSOP-A

Audio Audio Tone Processor 4 Channel 20-SSOP-A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 1022899-BD37513FS-E2 BD37513FS-E2 BD37513FS-E2
Product Name Audio Special Purpose - BD37513FS-E2 Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 7 to 9.5 volts 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 2 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers