Manufacturer: Rohm Semiconductor
Win Source Part Number: 709720-BD37503FV-E2
Packaging: Reel
Applications: Automotive Audio, Consumer Audio
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP-B
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V ~ 9.5V
Audio Amplifiers 7V-9.5V I2C BUS BASS, Treble
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 709720-BD37503FV-E2 | BD37503FV-E2 | BD37503FV-E2 |
| Product Name | Audio Special Purpose - BD37503FV-E2 | Audio Special Purpose | Audio Amplifiers |
| Supply Voltage (VS) | 7 to 9.5 volts |