ROHM Semiconductor USA, LLC Ldo, Adj, 1V-4.5V, 0.5A, Vson-8; Output Type Rohm BD37201NUX-TR

Description
LDO, ADJ, 1V-4.5V, 0.5A, VSON-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:4.5V; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1V-4.5V, 0.5A, VSON-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:4.5V; Output Current:500mA; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1V-4.5V, 0.5A, Vson-8; Output Type Rohm - 57AC0588 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1V-4.5V, 0.5A, Vson-8; Output Type Rohm
57AC0588
Ldo, Adj, 1V-4.5V, 0.5A, Vson-8; Output Type Rohm 57AC0588
LDO, ADJ, 1V-4.5V, 0.5A, VSON-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:4.5V; Output Current:500mA; DropoutRoHS Compliant: Yes

LDO, ADJ, 1V-4.5V, 0.5A, VSON-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:4.5V; Output Current:500mA; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD37201NUX-TR
LDO Voltage Regulators BD37201NUX-TR
LDO Voltage Regulators 2.7-5.5V High PSSR LDO Reg for Audio

LDO Voltage Regulators 2.7-5.5V High PSSR LDO Reg for Audio

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 57AC0588 BD37201NUX-TR
Product Name Ldo, Adj, 1V-4.5V, 0.5A, Vson-8; Output Type Rohm LDO Voltage Regulators
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details