Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA VSON008X2030
IC REG LIN POS ADJ 500MA 8VSON
IC REG LIN POS ADJ 500MA 8VSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD37201NUX-TR-ND | BD37201NUX-TR | BD37201NUX-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; 8-UFDFN Exposed Pad | ||
| Special Features | Thermal Shutdown Protection | Enable |