ROHM Semiconductor USA, LLC Audio Processor, -40 To 85Deg C, Ssop-28; Audio Control Type Rohm BD37034FV-ME2

Description
Audio Audio Processor 5 Channel 28-SSOP-B
Request a Quote Datasheet
Description
Audio Audio Processor 5 Channel 28-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD37034FV-ME2CT-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Processor 5 Channel 28-SSOP-B

Audio Audio Processor 5 Channel 28-SSOP-B

Buy Now Datasheet
 - BD37034FV-ME2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Processor 5 Channel 28-SSOP-B

Audio Audio Processor 5 Channel 28-SSOP-B

Buy Now Datasheet
 - BD37034FV-ME2DKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Processor 5 Channel 28-SSOP-B

Audio Audio Processor 5 Channel 28-SSOP-B

Buy Now Datasheet
Audio Processor, -40 To 85Deg C, Ssop-28; Audio Control Type Rohm - 73AC9711 - Newark, An Avnet Company
Chicago, IL, United States
Audio Processor, -40 To 85Deg C, Ssop-28; Audio Control Type Rohm
73AC9711
Audio Processor, -40 To 85Deg C, Ssop-28; Audio Control Type Rohm 73AC9711
AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-28; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-28; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - BD37034FV-ME2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD37034FV-ME2
Audio Special Purpose BD37034FV-ME2
IC AUDIO PROCESSOR 28SSOPB

IC AUDIO PROCESSOR 28SSOPB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD37034FV-ME2CT-ND 73AC9711 BD37034FV-ME2
Product Name Audio Processor, -40 To 85Deg C, Ssop-28; Audio Control Type Rohm Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "28-LSSOP (0.220"", 5.60mm Width)" SSOP
Supply Voltage 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Si32284 Single-chip Dual Channel ProSLIC - Si32284 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN48
Interface ISI
View Details
Audio & Video Encoders & Decoders - 1905212 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
Sound Processors with built-in 2-band Equalizers - BD37511FS - ROHM Semiconductor GmbH
Specs
Supply Voltage 7 to 9.5 volts
View Details
2 suppliers