Audio Audio Processor 5 Channel 28-SSOP-B
Audio Audio Processor 5 Channel 28-SSOP-B
Audio Audio Processor 5 Channel 28-SSOP-B
AUDIO PROCESSOR, -40 TO 85DEG C, SSOP-28; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO PROCESSOR 28SSOPB
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs | Audio Processor ICs |
| Product Number | BD37033FV-ME2DKR-ND | 73AC9710 | BD37033FV-ME2 |
| Product Name | Audio Processor, -40 To 85Deg C, Ssop-28; Audio Control Type Rohm | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | |
| Package/Case | "28-LSSOP (0.220"", 5.60mm Width)" | SSOP | |
| Supply Voltage | 7 to 9.5 volts |