ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3650FP-ME2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3650FP-ME2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3650FP-ME2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3650FP-ME2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3650FP-ME2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3650FP-ME2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3650FP-ME2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-3

Buy Now Datasheet
Singapore, Singapore
5V 300MA TO252 Voltage Regulator IC
776-BD3650FP-ME2
5V 300MA TO252 Voltage Regulator IC 776-BD3650FP-ME2
IC REG LINEAR 5V 300MA TO252-3 Product overview: BD3650FP-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3650FP-ME2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 300MA TO252-3 Product overview: BD3650FP-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3650FP-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1048999-BD3650FP-ME2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1048999-BD3650FP-ME2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1048999-BD3650FP-ME2
Win Source Part Number: 1048999-BD3650FP-ME2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1 mA Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD3650FP-ME2DKR,BD36 50FP-ME2TR,BD3650FP- ME2CT Base Product Number: BD3650 Voltage Dropout (Max): 0.4V @ 200mA

Win Source Part Number: 1048999-BD3650FP-ME2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1 mA
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD3650FP-ME2DKR,BD3650FP-ME2TR,BD3650FP-ME2CT
Base Product Number: BD3650
Voltage Dropout (Max): 0.4V @ 200mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD3650FP-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3650FP-ME2
PMIC - Voltage Regulators - Linear BD3650FP-ME2
IC REG LINEAR 5V 300MA TO252-3

IC REG LINEAR 5V 300MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3650FP-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3650FP-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3650FP-ME2
IC REG LINEAR 5V 300MA TO252-3

IC REG LINEAR 5V 300MA TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BD3650FP-ME2CT-ND 776-BD3650FP-ME2 1048999-BD3650FP-ME2 BD3650FP-ME2 BD3650FP-ME2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 300MA TO252 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) DPAK; Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety Related Systems W/Buck Or Boost Pre-Reg - ARG82801KLVATR-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - Linear - ADP3335ARM-2.85-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 7513036 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details