ROHM Semiconductor USA, LLC LDO Voltage Regulators BD3575YHFP-MTR

Description
LDO Voltage Regulators 4.5-36V HRP5 12A LDO Regulator
Datasheet
Description
LDO Voltage Regulators 4.5-36V HRP5 12A LDO Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD3575YHFP-MTR
LDO Voltage Regulators BD3575YHFP-MTR
LDO Voltage Regulators 4.5-36V HRP5 12A LDO Regulator

LDO Voltage Regulators 4.5-36V HRP5 12A LDO Regulator

Buy Now Datasheet
Ldo, Adj, 2.8-12V, 0.5A, Hrp-5; Output Type Rohm - 58AC8485 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 2.8-12V, 0.5A, Hrp-5; Output Type Rohm
58AC8485
Ldo, Adj, 2.8-12V, 0.5A, Hrp-5; Output Type Rohm 58AC8485
LDO, ADJ, 2.8-12V, 0.5A, HRP-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.8V; Adjustable Output Voltage Max:12V; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, ADJ, 2.8-12V, 0.5A, HRP-5; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2.8V; Adjustable Output Voltage Max:12V; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD3575YHFP-MTR 58AC8485
Product Name LDO Voltage Regulators Ldo, Adj, 2.8-12V, 0.5A, Hrp-5; Output Type Rohm
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details