Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA HRP-5
IC REG LINEAR 5V 500MA HRP-5
IC REG LINEAR 5V 500MA HRP-5
IC REG LINEAR 5V 500MA HRP-5
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD3574YHFP-MTR-ND | BD3574YHFP-MTR | BD3574YHFP-MTR | BD3574YHFP-MTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection |