ROHM Semiconductor USA, LLC Ldo, Fixed, 5V, 0.5A, Hrp-5; Output Type Rohm BD3574YHFP-MTR

Description
LDO, FIXED, 5V, 0.5A, HRP-5; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.5A, HRP-5; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.5A, Hrp-5; Output Type Rohm - 58AC8483 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.5A, Hrp-5; Output Type Rohm
58AC8483
Ldo, Fixed, 5V, 0.5A, Hrp-5; Output Type Rohm 58AC8483
LDO, FIXED, 5V, 0.5A, HRP-5; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 0.5A, HRP-5; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD3574YHFP-MTR
LDO Voltage Regulators BD3574YHFP-MTR
LDO Voltage Regulators 5.5-36V HRP5 12A LDO Regulator

LDO Voltage Regulators 5.5-36V HRP5 12A LDO Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 58AC8483 BD3574YHFP-MTR
Product Name Ldo, Fixed, 5V, 0.5A, Hrp-5; Output Type Rohm LDO Voltage Regulators
Input Voltage 5.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details