IC REG LINEAR 5V 500MA TO252-5 Product overview: BD3574YFP-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3574YFP-ME2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1009346-BD3574YFP-ME
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD3574YFP-ME2CT,BD35
Base Product Number: BD3574
Voltage Dropout (Max): 0.48V @ 200mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
IC REG LINEAR 5V 500MA TO252-5
IC REG LINEAR 5V 500MA TO252-5
IC REG LINEAR 5V 500MA TO252-5
IC REG LINEAR 5V 500MA TO252-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD3574YFP-ME2 | 1009346-BD3574YFP-ME2 | BD3574YFP-ME2TR-ND | BD3574YFP-ME2 | 687-BD3574YFP-ME2 | BD3574YFP-ME2 | BD3574YFP-ME2 |
| Product Name | 5V 500MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 5V 500MA TO252-5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 36 volts | 36 volts | 36 volts |