ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3574FP-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD3574FP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD3574FP-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD3574FP-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD3574FP-E2 - 011307-BD3574FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD3574FP-E2
011307-BD3574FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BD3574FP-E2 011307-BD3574FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011307-BD3574FP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 200mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.48V @ 200mA Operating Supply Current: 30μA to 50μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011307-BD3574FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.48V @ 200mA
Operating Supply Current: 30μA to 50μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 500MA TO252 Voltage Regulator IC
776-BD3574FP-E2
5V 500MA TO252 Voltage Regulator IC 776-BD3574FP-E2
IC REG LINEAR 5V 500MA TO252 Product overview: BD3574FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3574FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA TO252 Product overview: BD3574FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3574FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD3574FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD3574FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD3574FP-E2
IC REG LINEAR 5V 500MA TO252

IC REG LINEAR 5V 500MA TO252

Supplier's Site
PMIC - Voltage Regulators - Linear - BD3574FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD3574FP-E2
PMIC - Voltage Regulators - Linear BD3574FP-E2
IC REG LINEAR 5V 500MA TO252

IC REG LINEAR 5V 500MA TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD3574FP-E2TR-ND 011307-BD3574FP-E2 776-BD3574FP-E2 BD3574FP-E2 BD3574FP-E2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BD3574FP-E2 5V 500MA TO252 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) Other; TO-252, (D-Pak) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data