The BD3574FP-E2 is a linear voltage regulator designed for automotive applications, capable of withstanding input voltages up to 50 V. It provides a maximum output current of 500 mA while maintaining a low quiescent current of 30 OºA, making it suitable for battery-powered systems. The output voltage precision is within ±2% across a wide temperature range of -40 to 125°C, ensuring reliable performance in harsh environments. This regulator supports the use of low-ESR ceramic capacitors for stable operation and includes built-in overcurrent protection and thermal shutdown features to enhance safety. The device is available in a TO252-5 package, facilitating integration into various onboard vehicle devices such as body control modules and navigation systems.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD3574FP-E2 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |