ROHM Semiconductor USA, LLC Ldo, Fixed, 3.3V, 0.5A, To-252-5; Output Type Rohm BD3573YFP-ME2

Description
LDO, FIXED, 3.3V, 0.5A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.5A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.5A, To-252-5; Output Type Rohm - 58AC8480 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, To-252-5; Output Type Rohm
58AC8480
Ldo, Fixed, 3.3V, 0.5A, To-252-5; Output Type Rohm 58AC8480
LDO, FIXED, 3.3V, 0.5A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, TO-252-5; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD3573YFP-ME2
LDO Voltage Regulators BD3573YFP-ME2
LDO Voltage Regulators 4.5-36V TO252-5 15A LDO Regulator

LDO Voltage Regulators 4.5-36V TO252-5 15A LDO Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 58AC8480 BD3573YFP-ME2
Product Name Ldo, Fixed, 3.3V, 0.5A, To-252-5; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details