Manufacturer: Rohm Semiconductor
Win Source Part Number: 863953-BD3573YFP-ME2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA TO-252-5
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD3573
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD3573YFP-ME2DKR, BD3573YFP-ME2CT, BD3573YFP-ME2TR
IC REG LINEAR 3.3V 500MA TO252-5 Product overview: BD3573YFP-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD3573YFP-ME2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
IC REG LINEAR 3.3V 500MA TO252-5
IC REG LINEAR 3.3V 500MA TO252-5
IC REG LINEAR 3.3V 500MA TO252-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 863953-BD3573YFP-ME2 | 776-BD3573YFP-ME2 | BD3573YFP-ME2DKR-ND | BD3573YFP-ME2 | BD3573YFP-ME2 | BD3573YFP-ME2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD3573YFP-ME2 | 3.3V 500MA TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; TO-252-5 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |